Anderson Power Products Contact, SB; 10/12 AWG; 50 A; 904G1

Description
SB® 50 Connectors, 50 A Current Rating, 600 V Voltage Rating Mechanical keyed housings Single-piece housing and unitized construction Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 pole connector is available with a 50 amp rating, 600 Volts continuous AC or DC operation.
Description
SB® 50 Connectors, 50 A Current Rating, 600 V Voltage Rating Mechanical keyed housings Single-piece housing and unitized construction Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 pole connector is available with a 50 amp rating, 600 Volts continuous AC or DC operation.

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; 10/12 AWG; 50 A; - 70162271 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; 10/12 AWG; 50 A;
70162271
Contact, SB; 10/12 AWG; 50 A; 70162271
SB® 50 Connectors, 50 A Current Rating, 600 V Voltage Rating Mechanical keyed housings Single-piece housing and unitized construction Genderless design The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 pole connector is available with a 50 amp rating, 600 Volts continuous AC or DC operation.

SB® 50 Connectors, 50 A Current Rating, 600 V Voltage Rating

  • Mechanical keyed housings
  • Single-piece housing and unitized construction
  • Genderless design
    The innovative SB® connectors provide costeffective reliability, design flexibility and safety for your products manufacture, installation and maintenance. APP’s 2 pole connector is available with a 50 amp rating, 600 Volts continuous AC or DC operation.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70162271
Product Name Contact, SB; 10/12 AWG; 50 A;
North American 0.8333 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details