Ideal Industries, Inc. Contact Kit 903G1

Description
SB50 CNT #6 AWG KIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SB50 CNT #6 AWG KIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 47483986 - Radwell International
Willingboro, NJ, United States
Contact Kit
47483986
Contact Kit 47483986
SB50 CNT #6 AWG KIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SB50 CNT #6 AWG KIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 47483986
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09UL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details