Y SPLICE KIT TYPE
CSA APPROVAL
SET SCREW TERMINAL BLOCK CONNECTOR TYPE
600 V VOLTAGE RATING
70 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD) CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 1 AWG STRANDED (LINE)
84S MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
Y SPLICE KIT TYPE
CSA APPROVAL
SET SCREW TERMINAL BLOCK CONNECTOR TYPE
600 V VOLTAGE RATING
70 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD) CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 1 AWG STRANDED (LINE)
84S MODEL
Y SPLICE KIT TYPE
CSA APPROVAL
SET SCREW TERMINAL BLOCK CONNECTOR TYPE
600 V VOLTAGE RATING
70 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD) CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 1 AWG STRANDED (LINE)
84S MODEL
Y SPLICE KIT TYPE
CSA APPROVAL
SET SCREW TERMINAL BLOCK CONNECTOR TYPE
600 V VOLTAGE RATING
70 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD) CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)