Ideal Industries, Inc. Street Lighting Connector Kit 84S-ADB1

Description
Y-SPLICE KIT TYPE CSA APPROVAL SET SCREW TERMINAL BLOCK CONNECTOR TYPE 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING SINGLE (LOAD) CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.155 TO 0.43 INCH (LINE), 0.12 TO 0.43 INCH (LOAD) CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE) 84S MODEL
Datasheet
Description
Y-SPLICE KIT TYPE CSA APPROVAL SET SCREW TERMINAL BLOCK CONNECTOR TYPE 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING SINGLE (LOAD) CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.155 TO 0.43 INCH (LINE), 0.12 TO 0.43 INCH (LOAD) CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE) 84S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Connector Kit - 84S-ADB1 - Ideal Industries, Inc.
Sycamore, IL, USA
Street Lighting Connector Kit
84S-ADB1
Street Lighting Connector Kit 84S-ADB1
Y-SPLICE KIT TYPE CSA APPROVAL SET SCREW TERMINAL BLOCK CONNECTOR TYPE 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING SINGLE (LOAD) CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.155 TO 0.43 INCH (LINE), 0.12 TO 0.43 INCH (LOAD) CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE) 84S MODEL
  • Y-SPLICE KIT TYPE
  • CSA APPROVAL
  • SET SCREW TERMINAL BLOCK CONNECTOR TYPE
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • SINGLE (LOAD) CONSTRUCTION
  • CONDUCTOR INSULATION DIAMETER 0.155 TO 0.43 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
  • CONDUCTOR SIZE 10 TO 2 AWG STRANDED (LINE)
  • 84S MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 84S-ADB1
Product Name Street Lighting Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products