BREAKAWAY Y TAP KIT TYPE
CSA APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 1 AWG STRANDED (LINE), 4 TO 2 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
82S MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY Y TAP KIT TYPE
CSA APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 1 AWG STRANDED (LINE), 4 TO 2 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
82S MODEL
BREAKAWAY Y TAP KIT TYPE
CSA APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)
CONDUCTOR SIZE 1 AWG STRANDED (LINE), 4 TO 2 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
82S MODEL
BREAKAWAY Y TAP KIT TYPE
CSA APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.42 TO 0.785 INCH (LINE), 0.12 TO 0.43 INCH (LOAD)