Ideal Industries, Inc. Drive Bit 78-0105-25

Description
COMBINATION HEAD TYPE HEAT TREATED RUGGED STEEL MATERIAL 1 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 BIT SIZE COMBO HEAD[R] BRAND
Datasheet
Description
COMBINATION HEAD TYPE HEAT TREATED RUGGED STEEL MATERIAL 1 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 BIT SIZE COMBO HEAD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 78-0105-25 - Ideal Industries, Inc.
Sycamore, IL, USA
Drive Bit
78-0105-25
Drive Bit 78-0105-25
COMBINATION HEAD TYPE HEAT TREATED RUGGED STEEL MATERIAL 1 INCH OVERALL LENGTH 1/4 INCH OUTSIDE DIAMETER HEX DRIVE END SHAPE #2 BIT SIZE COMBO HEAD[R] BRAND
  • COMBINATION HEAD TYPE
  • HEAT TREATED RUGGED STEEL MATERIAL
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH OUTSIDE DIAMETER
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • COMBO HEAD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Driver Bits
Product Number 78-0105-25
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products