Ideal Industries, Inc. Indicating Light 778111

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/2 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 250 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/2 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 250 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 778111 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
778111
Indicating Light 778111
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/2 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 250 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/2 W NEON LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 250 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 2 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 778111
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 8871 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details