Ideal Industries, Inc. Indicating Light 777321

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 777321 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
777321
Indicating Light 777321
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/3 W NEON LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 125 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • FLUSH, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 2 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
Supplier's Site Datasheet
Miniature Indicator Light - 12152242 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
12152242
Miniature Indicator Light 12152242
DISC-INDICATOR LIGHT, AMBER, 125V, FLUSH. FREE 2 YEAR RADWELL WARRANTY

DISC-INDICATOR LIGHT, AMBER, 125V, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 777321 12152242
Product Name Indicating Light Miniature Indicator Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1345548 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
22 mm LED Pilot Lights - 2PLB7-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Pilot Light - 355624 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Green
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details