Ideal Industries, Inc. Indicating Light 777311

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 777311 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
777311
Indicating Light 777311
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL AMBER LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/3 W NEON LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 125 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 2 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 777311
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
Pilot Light - 10247337 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Blue
View Details
N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details