Ideal Industries, Inc. Indicating Light 777231

Description
5/16 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE CURRENT RATING 2 MILLIAMPERE TERMINATION STYLE 6 INCH WIRE LEAD AVERAGE LIFE 15000 HR
Datasheet
Description
5/16 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE CURRENT RATING 2 MILLIAMPERE TERMINATION STYLE 6 INCH WIRE LEAD AVERAGE LIFE 15000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 777231 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
777231
Indicating Light 777231
5/16 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE CURRENT RATING 2 MILLIAMPERE TERMINATION STYLE 6 INCH WIRE LEAD AVERAGE LIFE 15000 HR
  • 5/16 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/3 W NEON LAMP TYPE
  • 125 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • FLUSH, TRANSPARENT LENS STYLE/SIZE
  • CURRENT RATING 2 MILLIAMPERE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • AVERAGE LIFE 15000 HR
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 777231
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details