Ideal Industries, Inc. Indicating Light 777131

Description
5/16 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE CURRENT RATING 2 MILLIAMPERE TERMINATION STYLE 6 INCH WIRE LEAD AVERAGE LIFE 25000 HR
Datasheet
Description
5/16 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE CURRENT RATING 2 MILLIAMPERE TERMINATION STYLE 6 INCH WIRE LEAD AVERAGE LIFE 25000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 777131 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
777131
Indicating Light 777131
5/16 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR FLUSH, TRANSPARENT LENS STYLE/SIZE CURRENT RATING 2 MILLIAMPERE TERMINATION STYLE 6 INCH WIRE LEAD AVERAGE LIFE 25000 HR
  • 5/16 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/3 W NEON LAMP TYPE
  • 125 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • FLUSH, TRANSPARENT LENS STYLE/SIZE
  • CURRENT RATING 2 MILLIAMPERE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • AVERAGE LIFE 25000 HR
Supplier's Site Datasheet
Miniature Indicator Light - 12146420 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
12146420
Miniature Indicator Light 12146420
DISC-INDICATOR LIGHT, MINI ,RED, 125V, FLUSH. FREE 2 YEAR RADWELL WARRANTY

DISC-INDICATOR LIGHT, MINI ,RED, 125V, FLUSH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 777131 12146420
Product Name Indicating Light Miniature Indicator Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1393370 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Light 800L P-L - 800L-12L24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
2 suppliers
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details