Ideal Industries, Inc. Indicating Light 777112BK

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE IDEAL[R] BRAND TERMINATION STYLE 0.187 INCH SPADE OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR PACKAGING QUANTITY 100 BULK
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE IDEAL[R] BRAND TERMINATION STYLE 0.187 INCH SPADE OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR PACKAGING QUANTITY 100 BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 777112BK - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
777112BK
Indicating Light 777112BK
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1/3 W NEON LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 125 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE IDEAL[R] BRAND TERMINATION STYLE 0.187 INCH SPADE OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 2 MILLIAMPERE AVERAGE LIFE 25000 HR PACKAGING QUANTITY 100 BULK
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1/3 W NEON LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 125 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • IDEAL[R] BRAND
  • TERMINATION STYLE 0.187 INCH SPADE
  • OPERATING TEMPERATURE 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 2 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
  • PACKAGING QUANTITY 100 BULK
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 777112BK
Product Name Indicating Light
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details