Ideal Industries, Inc. Indicating Light 776111

Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet
Description
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicating Light - 776111 - Ideal Industries, Inc.
Sycamore, IL, USA
Indicating Light
776111
Indicating Light 776111
1/2 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL 1.2 W INCANDESCENT LAMP TYPE STAINLESS STEEL BEZEL MATERIAL 28 VAC/VDC LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL RED LENS COLOR RAISED, TRANSPARENT LENS STYLE/SIZE TERMINATION STYLE 6 INCH WIRE LEAD TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS) CURRENT RATING 0.04 MILLIAMPERE AVERAGE LIFE 25000 HR
  • 1/2 INCH SIZE
  • UL, CSA APPROVAL
  • NYLON BODY MATERIAL
  • 1.2 W INCANDESCENT LAMP TYPE
  • STAINLESS STEEL BEZEL MATERIAL
  • 28 VAC/VDC LAMP INPUT TYPE
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • RAISED, TRANSPARENT LENS STYLE/SIZE
  • TERMINATION STYLE 6 INCH WIRE LEAD
  • TEMPERATURE RATING 140 DEG C (NYLON BODY), 135 DEG C (POLYCARBONATE LENS)
  • CURRENT RATING 0.04 MILLIAMPERE
  • AVERAGE LIFE 25000 HR
Supplier's Site Datasheet
Miniature Indicator Light - 12146388 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
12146388
Miniature Indicator Light 12146388
DISC-INDICATOR LIGHT, RED, 28V, RAISED. FREE 2 YEAR RADWELL WARRANTY

DISC-INDICATOR LIGHT, RED, 28V, RAISED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Miniature Indicator Light -  - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
Miniature Indicator Light
IDEAL Commercial Product Parts 776111

IDEAL Commercial Product Parts 776111

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 776111 12146388
Product Name Indicating Light Miniature Indicator Light Miniature Indicator Light
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details
Panel Mount Indicators - 1133965 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Voltage type DC DC
View Details
Pilot Light - 10297422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details