1.18 INCH L X 0.68 INCH W X 0.75 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 20 AMPERE AT 277 VAC CURRENT RATING
WIRE LEAD TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 2
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
Ideal Industries, Inc.
Done
Datasheet
Description
1.18 INCH L X 0.68 INCH W X 0.75 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 20 AMPERE AT 277 VAC CURRENT RATING
WIRE LEAD TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 2
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
1.18 INCH L X 0.68 INCH W X 0.75 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 20 AMPERE AT 277 VAC CURRENT RATING
WIRE LEAD TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 2
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
1.18 INCH L X 0.68 INCH W X 0.75 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 20 AMPERE AT 277 VAC CURRENT RATING