Ideal Industries, Inc. Specialty Toggle Switch 774097

Description
EXTRA HEAVY DUTY TYPE 2.09 INCH L X 1 INCH W X 0.9 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL INDUSTRIAL MOTOR CONTROL APPLICATION 125/227 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 227 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL PLATED INCLUDES PULLER, STRAP SCREW
Datasheet
Description
EXTRA HEAVY DUTY TYPE 2.09 INCH L X 1 INCH W X 0.9 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL INDUSTRIAL MOTOR CONTROL APPLICATION 125/227 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 227 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL PLATED INCLUDES PULLER, STRAP SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774097 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774097
Specialty Toggle Switch 774097
EXTRA HEAVY DUTY TYPE 2.09 INCH L X 1 INCH W X 0.9 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL INDUSTRIAL MOTOR CONTROL APPLICATION 125/227 VAC VOLTAGE RATING 20 AMPERE AT 125 VAC, 10 AMPERE AT 227 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL CONTACT MATERIAL COPPER ALLOY SCREW MATERIAL STEEL PLATED INCLUDES PULLER, STRAP SCREW
  • EXTRA HEAVY DUTY TYPE
  • 2.09 INCH L X 1 INCH W X 0.9 INCH H SIZE
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • INDUSTRIAL MOTOR CONTROL APPLICATION
  • 125/227 VAC VOLTAGE RATING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 227 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • CONTACT MATERIAL COPPER ALLOY
  • SCREW MATERIAL STEEL PLATED
  • INCLUDES PULLER, STRAP SCREW
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774097
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
View Details
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details