Ideal Industries, Inc. Specialty Toggle Switch 774096

Description
EXTRA HEAVY DUTY TYPE 1.75 INCH W X 0.84 INCH D X 0.76 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL INDUSTRIAL MOTOR CONTROL APPLICATION 125/227 VAC VOLTAGE RATING 16 AMPERE AT 125 VAC, 8 AMPERE AT 227 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 6 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA TEMPERATURE RATING 32 TO 185 DEG F
Datasheet
Description
EXTRA HEAVY DUTY TYPE 1.75 INCH W X 0.84 INCH D X 0.76 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL INDUSTRIAL MOTOR CONTROL APPLICATION 125/227 VAC VOLTAGE RATING 16 AMPERE AT 125 VAC, 8 AMPERE AT 227 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 6 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA TEMPERATURE RATING 32 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774096 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774096
Specialty Toggle Switch 774096
EXTRA HEAVY DUTY TYPE 1.75 INCH W X 0.84 INCH D X 0.76 INCH H SIZE DPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL INDUSTRIAL MOTOR CONTROL APPLICATION 125/227 VAC VOLTAGE RATING 16 AMPERE AT 125 VAC, 8 AMPERE AT 227 VAC CURRENT RATING SCREW TERMINAL TYPE METAL TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 6 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA TEMPERATURE RATING 32 TO 185 DEG F
  • EXTRA HEAVY DUTY TYPE
  • 1.75 INCH W X 0.84 INCH D X 0.76 INCH H SIZE
  • DPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • INDUSTRIAL MOTOR CONTROL APPLICATION
  • 125/227 VAC VOLTAGE RATING
  • 16 AMPERE AT 125 VAC, 8 AMPERE AT 227 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • METAL TOGGLE MATERIAL
  • POWER RATING 1-1/2 HP AT 125 TO 250 VAC
  • NUMBER OF TERMINALS 6
  • DIELECTRIC STRENGTH 1500 V
  • MOUNTING HOLE SIZE 1/2 INCH DIA
  • TEMPERATURE RATING 32 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774096
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switches - 186254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details