Ideal Industries, Inc. Specialty Toggle Switch 774018

Description
BAT TOGGLE TYPE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 125/250 VAC/VDC VOLTAGE RATING 8 AMPERE AT 125 VAC/VDC, 10 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE TYPE SINGLE POLE
Datasheet
Description
BAT TOGGLE TYPE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 125/250 VAC/VDC VOLTAGE RATING 8 AMPERE AT 125 VAC/VDC, 10 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE TYPE SINGLE POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774018 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774018
Specialty Toggle Switch 774018
BAT TOGGLE TYPE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 125/250 VAC/VDC VOLTAGE RATING 8 AMPERE AT 125 VAC/VDC, 10 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE TYPE SINGLE POLE
  • BAT TOGGLE TYPE
  • 0.98 INCH L X 0.64 INCH W X 0.62 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • HOME APPLIANCES AND EQUIPMENT APPLICATION
  • 125/250 VAC/VDC VOLTAGE RATING
  • 8 AMPERE AT 125 VAC/VDC, 10 AMPERE AT 125 VAC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING
  • 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE
  • TYPE SINGLE POLE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774018
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267079-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Light Switches - 2754736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Current Rating 13 amps
View Details