Ideal Industries, Inc. Specialty Toggle Switch 774017

Description
BAT TOGGLE TYPE 0.69 INCH L X 0.55 INCH W X 0.34 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE TYPE SINGLE POLE
Datasheet
Description
BAT TOGGLE TYPE 0.69 INCH L X 0.55 INCH W X 0.34 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE TYPE SINGLE POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774017 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774017
Specialty Toggle Switch 774017
BAT TOGGLE TYPE 0.69 INCH L X 0.55 INCH W X 0.34 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL (CANADA AND US), CSA APPROVAL HOME APPLIANCES AND EQUIPMENT APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE TYPE SINGLE POLE
  • BAT TOGGLE TYPE
  • 0.69 INCH L X 0.55 INCH W X 0.34 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • HOME APPLIANCES AND EQUIPMENT APPLICATION
  • 120/240 VAC VOLTAGE RATING
  • 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • TYPE SINGLE POLE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774017
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11KH - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
TK Tactile Mini Trim - TK - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-08-2-1-15A940-ND - DigiKey
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details