Ideal Industries, Inc. Specialty Toggle Switch 774016

Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 6 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE RATING 32 TO 185 DEG F
Datasheet
Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 6 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE RATING 32 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774016 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774016
Specialty Toggle Switch 774016
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL POWER RATING 1-1/2 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 6 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE RATING 32 TO 185 DEG F
  • HEAVY DUTY TYPE
  • 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • POWER RATING 1-1/2 HP AT 125 TO 250 VAC
  • NUMBER OF TERMINALS 6
  • DIELECTRIC STRENGTH 1500 V
  • MOUNTING HOLE SIZE 1/2 INCH DIA
  • OPERATING TEMPERATURE RATING 32 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774016
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-09-1-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Light Switches - 2753546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details