1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
CONSTRUCTION HEAVY DUTY
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
PACKAGING QUANTITY 100 BULK
Ideal Industries, Inc.
Done
Datasheet
Description
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
CONSTRUCTION HEAVY DUTY
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
PACKAGING QUANTITY 100 BULK
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
CONSTRUCTION HEAVY DUTY
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
PACKAGING QUANTITY 100 BULK
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPDT CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED ON OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
IDEAL[R] BRAND
POWER RATING 1 1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
CONSTRUCTION HEAVY DUTY
MOUNTING HOLE SIZE 1/2 INCH DIA
OPERATING TEMPERATURE 32 TO 185 DEG F
PACKAGING QUANTITY 100 BULK
Supplier's Site
Datasheet
Technical Specifications
Ideal Industries, Inc.
Product Category
Toggle Switches
Product Number
774015BK
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Pole & Throw Specifications
Double Pole, Double Throw
Terminal Type
Screw Terminals
Length / Diameter
1.3 inch (33.02 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems