Ideal Industries, Inc. Specialty Toggle Switch 774015

Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL SWITCH SIZE 0.97 INCH L X 0.8 INCH W X 0.36 INCH H NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE DIA 1/2 INCH
Datasheet
Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL SWITCH SIZE 0.97 INCH L X 0.8 INCH W X 0.36 INCH H NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE DIA 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774015 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774015
Specialty Toggle Switch 774015
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL SWITCH SIZE 0.97 INCH L X 0.8 INCH W X 0.36 INCH H NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE DIA 1/2 INCH
  • HEAVY DUTY TYPE
  • 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • SWITCH SIZE 0.97 INCH L X 0.8 INCH W X 0.36 INCH H
  • NUMBER OF TERMINALS 2
  • MOUNTING HOLE SIZE DIA 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774015
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Length / Diameter 1.3 inch (33.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details