HEAVY DUTY TYPE
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
TYPE MULTI POLE
Ideal Industries, Inc.
Done
Datasheet
Description
HEAVY DUTY TYPE
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
TYPE MULTI POLE
HEAVY DUTY TYPE
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
TYPE MULTI POLE
HEAVY DUTY TYPE
1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
DPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
SCREW TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
TYPE MULTI POLE
Supplier's Site
Datasheet
Technical Specifications
Ideal Industries, Inc.
Product Category
Toggle Switches
Product Number
774014
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Double Pole, Single Throw
Terminal Type
Screw Terminals
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems