Ideal Industries, Inc. Specialty Toggle Switch 774011

Description
HEAVY DUTY TYPE 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 2 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE RATING 32 TO 185 DEG F INCLUDES ON/OFF FACE PLATE
Datasheet
Description
HEAVY DUTY TYPE 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 2 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE RATING 32 TO 185 DEG F INCLUDES ON/OFF FACE PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774011 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774011
Specialty Toggle Switch 774011
HEAVY DUTY TYPE 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL POWER RATING 3/4 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 2 DIELECTRIC STRENGTH 1500 V MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE RATING 32 TO 185 DEG F INCLUDES ON/OFF FACE PLATE
  • HEAVY DUTY TYPE
  • 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • NUMBER OF TERMINALS 2
  • DIELECTRIC STRENGTH 1500 V
  • MOUNTING HOLE SIZE 1/2 INCH DIA
  • OPERATING TEMPERATURE RATING 32 TO 185 DEG F
  • INCLUDES ON/OFF FACE PLATE
Supplier's Site Datasheet
Toggle Switch - 12146043 - Radwell International
Willingboro, NJ, United States
Toggle Switch
12146043
Toggle Switch 12146043
TOGGLE SWITCH, SPST, ON-OFF, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SPST, ON-OFF, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Toggle Switches Toggle Switches
Product Number 774011 12146043
Product Name Specialty Toggle Switch Toggle Switch
Switch Type Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2267078-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TAX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details