Ideal Industries, Inc. Specialty Toggle Switch 774010

Description
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL IDEAL[R] BRAND POWER RATING 3/4 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 2 CONSTRUCTION HEAVY DUTY MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE 32 TO 185 DEG F
Datasheet
Description
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL IDEAL[R] BRAND POWER RATING 3/4 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 2 CONSTRUCTION HEAVY DUTY MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE 32 TO 185 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774010 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774010
Specialty Toggle Switch 774010
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING 1/4 INCH SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL IDEAL[R] BRAND POWER RATING 3/4 HP AT 125 TO 250 VAC NUMBER OF TERMINALS 2 CONSTRUCTION HEAVY DUTY MOUNTING HOLE SIZE 1/2 INCH DIA OPERATING TEMPERATURE 32 TO 185 DEG F
  • 1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • 1/4 INCH SPADE TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • IDEAL[R] BRAND
  • POWER RATING 3/4 HP AT 125 TO 250 VAC
  • NUMBER OF TERMINALS 2
  • CONSTRUCTION HEAVY DUTY
  • MOUNTING HOLE SIZE 1/2 INCH DIA
  • OPERATING TEMPERATURE 32 TO 185 DEG F
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774010
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 2066977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-off-momentary
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details