HEAVY DUTY TYPE
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
1/4 INCH SPADE TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
SWITCH SIZE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H
POWER RATING 1/3 HP AT 125 VAC
NUMBER OF TERMINALS 2
MOUNTING HOLE SIZE 1/2 INCH DIA
Ideal Industries, Inc.
Done
Datasheet
Description
HEAVY DUTY TYPE
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
1/4 INCH SPADE TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
SWITCH SIZE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H
POWER RATING 1/3 HP AT 125 VAC
NUMBER OF TERMINALS 2
MOUNTING HOLE SIZE 1/2 INCH DIA
HEAVY DUTY TYPE
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
1/4 INCH SPADE TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
SWITCH SIZE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H
POWER RATING 1/3 HP AT 125 VAC
NUMBER OF TERMINALS 2
MOUNTING HOLE SIZE 1/2 INCH DIA
HEAVY DUTY TYPE
1.13 INCH L X 0.57 INCH W X 0.61 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL, CSA APPROVAL
POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
125/277 VAC VOLTAGE RATING
BUSHING MOUNTING
20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
1/4 INCH SPADE TERMINAL TYPE
NICKEL PLATED BRASS TOGGLE MATERIAL
SWITCH SIZE 0.98 INCH L X 0.64 INCH W X 0.62 INCH H
POWER RATING 1/3 HP AT 125 VAC
NUMBER OF TERMINALS 2
MOUNTING HOLE SIZE 1/2 INCH DIA
Supplier's Site
Datasheet
Technical Specifications
Ideal Industries, Inc.
Product Category
Toggle Switches
Product Number
774008
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Single Pole, Single Throw
Terminal Type
Quick Connect / Blade
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems