Ideal Industries, Inc. Specialty Toggle Switch 774003

Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA INCLUDES ON/OFF FACE PLATE
Datasheet
Description
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA INCLUDES ON/OFF FACE PLATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Toggle Switch - 774003 - Ideal Industries, Inc.
Sycamore, IL, USA
Specialty Toggle Switch
774003
Specialty Toggle Switch 774003
HEAVY DUTY TYPE 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE UL, CSA APPROVAL POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION 125/277 VAC VOLTAGE RATING BUSHING MOUNTING 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING SPADE TERMINAL TYPE NICKEL PLATED BRASS TOGGLE MATERIAL NUMBER OF TERMINALS 2 MOUNTING HOLE SIZE 1/2 INCH DIA INCLUDES ON/OFF FACE PLATE
  • HEAVY DUTY TYPE
  • 1.3 INCH L X 0.76 INCH W X 0.8 INCH H SIZE
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE
  • UL, CSA APPROVAL
  • POWER TOOL, MOTOR CONTROL SWITCH APPLIANCES APPLICATION
  • 125/277 VAC VOLTAGE RATING
  • BUSHING MOUNTING
  • 20 AMPERE AT 125 VAC, 10 AMPERE AT 277 VAC CURRENT RATING
  • SPADE TERMINAL TYPE
  • NICKEL PLATED BRASS TOGGLE MATERIAL
  • NUMBER OF TERMINALS 2
  • MOUNTING HOLE SIZE 1/2 INCH DIA
  • INCLUDES ON/OFF FACE PLATE
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Toggle Switches
Product Number 774003
Product Name Specialty Toggle Switch
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 2228250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details