SHORT BALL TOGGLE TYPE
0.89 INCH L X 0.47 INCH W X 0.55 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
HOUSEHOLD APPLIANCES AND EQUIPMENT APPLICATION
125/250 VAC VOLTAGE RATING
6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
18 AWG WIRE LEAD TERMINAL TYPE
POWER RATING 1-1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
TEMPERATURE RATING 32 TO 185 DEG F
Ideal Industries, Inc.
Done
Datasheet
Description
SHORT BALL TOGGLE TYPE
0.89 INCH L X 0.47 INCH W X 0.55 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
HOUSEHOLD APPLIANCES AND EQUIPMENT APPLICATION
125/250 VAC VOLTAGE RATING
6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
18 AWG WIRE LEAD TERMINAL TYPE
POWER RATING 1-1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
TEMPERATURE RATING 32 TO 185 DEG F
SHORT BALL TOGGLE TYPE
0.89 INCH L X 0.47 INCH W X 0.55 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
HOUSEHOLD APPLIANCES AND EQUIPMENT APPLICATION
125/250 VAC VOLTAGE RATING
6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
18 AWG WIRE LEAD TERMINAL TYPE
POWER RATING 1-1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
TEMPERATURE RATING 32 TO 185 DEG F
SHORT BALL TOGGLE TYPE
0.89 INCH L X 0.47 INCH W X 0.55 INCH H SIZE
SPST CONTACT CONFIGURATION
MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
UL (CANADA AND US), CSA APPROVAL
HOUSEHOLD APPLIANCES AND EQUIPMENT APPLICATION
125/250 VAC VOLTAGE RATING
6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
18 AWG WIRE LEAD TERMINAL TYPE
POWER RATING 1-1/2 HP AT 125 TO 250 VAC
NUMBER OF TERMINALS 6
DIELECTRIC STRENGTH 1500 V
MOUNTING HOLE SIZE 1/2 INCH DIA
TEMPERATURE RATING 32 TO 185 DEG F
Supplier's Site
Datasheet
Technical Specifications
Ideal Industries, Inc.
Product Category
Toggle Switches
Product Number
774002
Product Name
Specialty Toggle Switch
Switch Type
Toggle
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Single Pole, Single Throw
Terminal Type
Wire Leads
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems