PP75 Locking Dovetail Housings are designed to prevent separation when stacking Powerpole housings, and can mate with standard and chemical resistant housings. The gray variant, identified by part number 75LOKGRA, is one of the color-coded options in this locking series. Housings are made from the same chemical resistant (CR) or standard PBT/PC blend as non-locking variants and support wire sizes from 16 to 6 AWG (1.3 to 13.3 mm²) with power capabilities up to 120 amps per pole. The locking feature is mechanically implemented through dovetails, and the housing maintains the same overall dimensions as the standard PP75 housing. Locking housings cannot be stacked with standard housings.
PP75 Locking Dovetail Housings Gray
75A LOK HSG/SP-GRAY ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 75LOKGRA | 71R7300 |
| Product Name | Powerpole ® 75 Locking Dovetail Housings, Gray | 75A Lok Hsg/sp-Gray Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead, Through Hole Solder |