The PP75 Locking Dovetail Housing in blue is a connector housing designed to securely stack and lock PP75 series housings, preventing unintended separation. It mates with standard and chemical resistant PP75 housings but cannot be stacked with them. The housing is part of the PP75 series, which accommodates wire sizes from 16 to 6 AWG (1.3 to 13.3 mm²) and supports up to 120 amps per pole. It features a dovetail locking mechanism and is manufactured in the same form and dimensions as other PP75 housings.
PP75 Locking Dovetail Housings Blue
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; Gender:Hermaphroditi
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 75LOKBLU | 29C5363 |
| Product Name | Powerpole ® 75 Locking Dovetail Housings, Blue | Plug And Socket Connector Housing; Product Range Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead, Through Hole Solder | Cable Mount |