Anderson Power Products Connector Housing, Plug, Black; Product Range Anderson Power Products 75LOKBLK

Description
CONNECTOR HOUSING, PLUG, BLACK; Product Range:Powerpole PP75 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP75 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, BLACK; Product Range:Powerpole PP75 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP75 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, Black; Product Range Anderson Power Products - 32X6366 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, Black; Product Range Anderson Power Products
32X6366
Connector Housing, Plug, Black; Product Range Anderson Power Products 32X6366
CONNECTOR HOUSING, PLUG, BLACK; Product Range:Powerpole PP75 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP75 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, BLACK; Product Range:Powerpole PP75 Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PP75 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 32X6366
Product Name Connector Housing, Plug, Black; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details