Anderson Power Products Set Of 2 Contacts, 6Awg, Crimp, 120A; Product Range Anderson Power Products 6811G3

Description
SET OF 2 CONTACTS, 6AWG, CRIMP, 120A; Product Range:SBS75G Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Powerpole PP120 Housing Connectors RoHS Compliant: Yes
Datasheet
Description
SET OF 2 CONTACTS, 6AWG, CRIMP, 120A; Product Range:SBS75G Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Powerpole PP120 Housing Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Of 2 Contacts, 6Awg, Crimp, 120A; Product Range Anderson Power Products - 63M4723 - Newark, An Avnet Company
Chicago, IL, United States
Set Of 2 Contacts, 6Awg, Crimp, 120A; Product Range Anderson Power Products
63M4723
Set Of 2 Contacts, 6Awg, Crimp, 120A; Product Range Anderson Power Products 63M4723
SET OF 2 CONTACTS, 6AWG, CRIMP, 120A; Product Range:SBS75G Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Powerpole PP120 Housing Connectors RoHS Compliant: Yes

SET OF 2 CONTACTS, 6AWG, CRIMP, 120A; Product Range:SBS75G Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:Silver Plated Contacts; For Use With:Powerpole PP120 Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63M4723
Product Name Set Of 2 Contacts, 6Awg, Crimp, 120A; Product Range Anderson Power Products
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
BNC Female to BNC Male, Adapter - SALE-9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details