Anderson Power Products Contact, SB; 4 AWG; 120 A; 6811G2

Description
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the
Description
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the

Suppliers

Company
Product
Description
Supplier Links
Contact, SB; 4 AWG; 120 A; - 70161971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, SB; 4 AWG; 120 A;
70161971
Contact, SB; 4 AWG; 120 A; 70161971
SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating Molded side groove Mechanical keyed housings Single-piece housing and unitized construction There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the

SB®120 Connectors, 2 to 6 AWG Wire Size, 120 A Current Rating

  • Molded side groove
  • Mechanical keyed housings
  • Single-piece housing and unitized construction
    There are SB® connectors for many applications and wire sizes, #2 to #6 AWG. Mechanical keys ensure connectors will only mate with connectors of the same color. Different color housings are selected to identify voltages, thus preventing mismatching of the
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161971
Product Name Contact, SB; 4 AWG; 120 A;
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1787288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers