The SB120 Plus housing, identified by the part number 6810G3, is a red, genderless connector housing designed to accommodate Extended Range Contacts for wire sizes up to #1 AWG (42.4 mm²) and rated for 190 amperes at 75°C. It supports up to 10,000 mating cycles with no load and 60 amperes under hot plug conditions at 120V. The housing has a maximum wire insulation diameter of 0.575 inches, an operating temperature range of -20°C to 105°C, and meets UL94 V-0 flammability rating. It is rated for 600 volts AC/DC and withstands 2,200 volts AC dielectric testing. Contact retention force is 100 lbf (445 N), and average contact resistance is 136 micro-ohms.
The second to smallest SB® housings work with wire contacts up to 1 AWG [35 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 6810g3 |
| Product Name | Red SB ® 120 Standard Housing – Up to 240 Amps |
| Mounting | Inline, Panel/Bulkhead |