Anderson Power Products Connector Housing, 2Pos, Blue; Product Range Anderson Power Products 6810G2

Description
CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB120 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB120 Series 6-2AWG Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB120 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB120 Series 6-2AWG Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 2Pos, Blue; Product Range Anderson Power Products - 41AH6211 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 2Pos, Blue; Product Range Anderson Power Products
41AH6211
Connector Housing, 2Pos, Blue; Product Range Anderson Power Products 41AH6211
CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB120 Series; Gender:-; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:Anderson SB120 Series 6-2AWG Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 2POS, BLUE; Product Range:SB120 Series; Gender:-; No. of Positions:2Positions; Pitch Spacing:-; For Use With:Anderson SB120 Series 6-2AWG Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6211
Product Name Connector Housing, 2Pos, Blue; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details