The SB® 120 gray standard housing is a genderless connector housing designed for wire contacts up to 1 AWG (42.4 mm²) and busbar contacts, with mechanical color-coding to prevent incorrect mating. It has panel mounting grooves for secure attachment via clamps and operates from -20°C to 105°C with a UL94 V-0 flammability rating. It supports up to 240 A at 1 AWG with silver-plated contacts and is rated for 10,000 mating cycles.
The second to smallest SB® housings work with wire contacts up to 1 AWG [35 mm²] as well as busbar contacts. Genderless design mates with itself. Mechanical keys are color coded.
2 Position Blade Type Power Housing Connector Non-Gendered Gray
Gray⁄Blue , Use with SB Connector, SB® 120 Housing & Springs
An SB connector consists of a housing with factory installed springs and a pair of loose contacts.
| Anderson Power Products | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6810G1-BK | 2243-6810G1-BK-ND | 70161963 |
| Product Name | Gray SB ® 120 Standard Housing – Up to 240 Amps | Blade Type Power Connector Housings | Power Connector Housing; Gray; SB Connector; SB |
| Mounting | Inline, Panel/Bulkhead | Free Hanging (In-Line) |