Anderson Power Products Battery Connectors 6802G2

Description
Anderson Power Products 6802G2
Request a Quote Datasheet
Description
Anderson Power Products 6802G2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 1624586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624586
Battery Connectors 1624586
Anderson Power Products 6802G2

Anderson Power Products 6802G2

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
6802G2
Power Connectors 6802G2
SB120 HSG RED W/2 #4 CNT

SB120 HSG RED W/2 #4 CNT

Buy Now
Blade Type Power Connectors - 6802G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6802G2
Blade Type Power Connectors 6802G2
SB120 HSG/SPG RED W/2-#4 CONT.

SB120 HSG/SPG RED W/2-#4 CONT.

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 13J3738 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
13J3738
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 13J3738
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Sb120 Red With 2 X #4 Contacts Rohs Compliant Anderson Power Products - 08N5217 - Newark, An Avnet Company
Chicago, IL, United States
Sb120 Red With 2 X #4 Contacts Rohs Compliant Anderson Power Products
08N5217
Sb120 Red With 2 X #4 Contacts Rohs Compliant Anderson Power Products 08N5217
SB120 RED with 2 x #4 Contacts RoHS Compliant: Yes

SB120 RED with 2 x #4 Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1624586 6802G2 6802G2 13J3738 08N5217
Product Name Battery Connectors Power Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Sb120 Red With 2 X #4 Contacts Rohs Compliant Anderson Power Products
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details