Anderson Power Products Battery Connectors 6802G1

Description
Anderson Power Products 6802G1
Request a Quote Datasheet
Description
Anderson Power Products 6802G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 1624585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624585
Battery Connectors 1624585
Anderson Power Products 6802G1

Anderson Power Products 6802G1

Supplier's Site
Blade Type Power Connector Assemblies - 2243-6802G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6802G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6802G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
6802G1
Power Connectors 6802G1
SB120 HSG RED W/2 #2 CONT

SB120 HSG RED W/2 #2 CONT

Buy Now
Blade Type Power Connectors - 6802G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6802G1
Blade Type Power Connectors 6802G1
SB120 HOUSING/SPG.RED W/2-#2 CON

SB120 HOUSING/SPG.RED W/2-#2 CON

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 28K5986 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
28K5986
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 28K5986
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8757 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8757
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8757
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1624585 2243-6802G1-KIT-ND 6802G1 6802G1 28K5986 08AK8757
Product Name Battery Connectors Blade Type Power Connector Assemblies Power Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
Gender Male / Plug Male / Plug
Geometry Straight 2 Poles
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products