Anderson Power Products Power Connectors 6801G3

Description
SB120 HSG BLUE #6
Request a Quote Datasheet
Description
SB120 HSG BLUE #6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6801G3
Power Connectors 6801G3
SB120 HSG BLUE #6

SB120 HSG BLUE #6

Buy Now
Blade Type Power Connectors - 6801G3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6801G3
Blade Type Power Connectors 6801G3
SB120 HOUSING/SPG BLU W/2-#6 CON

SB120 HOUSING/SPG BLU W/2-#6 CON

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 53H9366 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
53H9366
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 53H9366
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site
Sb120 Hsg Blue #6 Rohs Compliant Anderson Power Products - 72M5373 - Newark, An Avnet Company
Chicago, IL, United States
Sb120 Hsg Blue #6 Rohs Compliant Anderson Power Products
72M5373
Sb120 Hsg Blue #6 Rohs Compliant Anderson Power Products 72M5373
SB120 HSG BLUE #6 ROHS COMPLIANT: YES

SB120 HSG BLUE #6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6801G3 6801G3 53H9366 72M5373
Product Name Power Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Sb120 Hsg Blue #6 Rohs Compliant Anderson Power Products
Geometry 2 Poles
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
LOC Female, Weatherproof Crimp Sleeve, RG174/U - SALE-8932 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details