Anderson Power Products Power Connectors 6801G2

Description
SB120 HSG BLU W/2-#4 CNT
Request a Quote Datasheet
Description
SB120 HSG BLU W/2-#4 CNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6801G2
Power Connectors 6801G2
SB120 HSG BLU W/2-#4 CNT

SB120 HSG BLU W/2-#4 CNT

Buy Now
Blade Type Power Connector Assemblies - 2243-6801G2-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6801G2-KIT-ND
Blade Type Power Connector Assemblies 2243-6801G2-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Blade Type Power Connectors - 6801G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6801G2
Blade Type Power Connectors 6801G2
SB120 HOUSING/SPG BLU W/2-#4 CON

SB120 HOUSING/SPG BLU W/2-#4 CON

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 01H7814 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
01H7814
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 01H7814
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8756 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8756
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8756
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connector Housing; Blue; SB 120 connector; SB 120 - 70161999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Blue; SB 120 connector; SB 120
70161999
Power Connector Housing; Blue; SB 120 connector; SB 120 70161999
Gray Color Housing For use with SB® 120 connector 2 pole housing & 120 A contacts

Gray Color Housing

  • For use with SB® 120 connector
    2 pole housing & 120 A contacts
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6801G2 2243-6801G2-KIT-ND 6801G2 01H7814 08AK8756 70161999
Product Name Power Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Power Connector Housing; Blue; SB 120 connector; SB 120
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details