Anderson Power Products 6801G1
PLUG & SOCKET CONNECTOR, PLUG, 2POS; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Blue RoHS Compliant: Yes
SB120 HSG BLU W/2-#2 CONT ROHS COMPLIANT: YES
SB120 HSG/SPG BLU W/2-#2 CONT
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6801G1 | 6120071 | 26H0034 | 72M5371 | 6801G1 |
| Product Name | Power Connectors | Battery Connectors | Plug & Socket Connector, Plug, 2Pos; Product Range Anderson Power Products | Sb120 Hsg Blu W/2-#2 Cont Rohs Compliant Anderson Power Products | Blade Type Power Connectors |
| Gender | Male / Plug | Male / Plug |