Anderson Power Products Blade Type Power Connector Assemblies 6800G2

Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote
Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plug & Socket Connector, Plug, 2 Position, part number 88C9450, is part of the SB®120 series by Anderson Power Products. This connector is rated for 200 amps and supports continuous operation at 600 volts AC or DC. It accommodates wire sizes from #1 to #6 AWG (42.4 to 13.3 mm¬=), enhancing its current-carrying capability. The design features mechanical keys that ensure connectors only mate with those of the same color, which helps prevent mismatching in voltage levels. The connector is constructed with a single-piece housing for durability and has a flammability rating of UL94 V-0. It operates effectively within a temperature range of -20°C to 105°C. The average contact resistance is 136 micro-ohms, and it can withstand a dielectric voltage of 2,200 volts AC. This product is suitable for applications requiring reliable and safe electrical connections.

Datasheet Summary
Powered by GS/AI

The Plug & Socket Connector, Plug, 2 Position, part number 88C9450, is part of the SB®120 series by Anderson Power Products. This connector is rated for 200 amps and supports continuous operation at 600 volts AC or DC. It accommodates wire sizes from #1 to #6 AWG (42.4 to 13.3 mm¬=), enhancing its current-carrying capability. The design features mechanical keys that ensure connectors only mate with those of the same color, which helps prevent mismatching in voltage levels. The connector is constructed with a single-piece housing for durability and has a flammability rating of UL94 V-0. It operates effectively within a temperature range of -20°C to 105°C. The average contact resistance is 136 micro-ohms, and it can withstand a dielectric voltage of 2,200 volts AC. This product is suitable for applications requiring reliable and safe electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-6800G2-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6800G2-KIT-ND
Blade Type Power Connector Assemblies 2243-6800G2-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
6800G2
Power Connectors 6800G2
SB120 HSG GRA W/2 #4 CNT

SB120 HSG GRA W/2 #4 CNT

Buy Now
Battery Connectors - 1624580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
1624580
Battery Connectors 1624580
Anderson Power Products 6800G2

Anderson Power Products 6800G2

Supplier's Site
Blade Type Power Connectors - 6800G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6800G2
Blade Type Power Connectors 6800G2
SB120 HOUSING/SPG GRA W/2-#4 CON

SB120 HOUSING/SPG GRA W/2-#4 CON

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 88C9450 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
88C9450
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 88C9450
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8754 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8754
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8754
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Power Connector Housing; Gray; SB 120 connector; SB 120 - 70162313 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Connector Housing; Gray; SB 120 connector; SB 120
70162313
Power Connector Housing; Gray; SB 120 connector; SB 120 70162313
Gray Color Housing For use with SB® 120 connector 2 pole housing & 120 A contacts

Gray Color Housing

  • For use with SB® 120 connector
    2 pole housing & 120 A contacts
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-6800G2-KIT-ND 6800G2 1624580 6800G2 88C9450 08AK8754 70162313
Product Name Blade Type Power Connector Assemblies Power Connectors Battery Connectors Blade Type Power Connectors Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Power Connector Housing; Gray; SB 120 connector; SB 120
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount Cable Mount
Contact Size (AWG) 4 AWG
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products