Anderson Power Products Blade Type Power Connector Assemblies 6800G1

Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 2POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-6800G1-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-6800G1-KIT-ND
Blade Type Power Connector Assemblies 2243-6800G1-KIT-ND
CONN PLUG 2POS IN-LINE CRIMP

CONN PLUG 2POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products - 53H9365 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products
53H9365
Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products 53H9365
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION; Product Range:SB120 Series; No. of Contacts:2Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8753 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8753
Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8753
CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 2POS, 1ROW, CABLE; Product Range:SB120 Plus Series; No. of Contacts:2Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 6800G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6800G1
Blade Type Power Connectors 6800G1
SB120 HOUSING/SPG.GRA W/2-#2 CON

SB120 HOUSING/SPG.GRA W/2-#2 CON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-6800G1-KIT-ND 53H9365 08AK8753 6800G1
Product Name Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 2 Position; Product Range Anderson Power Products Connector, Plug, 2Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products