Ideal Industries, Inc. Street Lighting Crimp Connector Kit 65U

Description
BREAKAWAY IN-LINE KIT TYPE CSA APPROVAL CRIMP-ON CONNECTOR TYPE 600 V VOLTAGE RATING 1/10 TO 30 AMPERE CURRENT RATING DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE) CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE) CONNECTOR TYPE COPPER CRIMP (LINE) USED ON PHASE LINE CONNECTION 65 MODEL
Datasheet
Description
BREAKAWAY IN-LINE KIT TYPE CSA APPROVAL CRIMP-ON CONNECTOR TYPE 600 V VOLTAGE RATING 1/10 TO 30 AMPERE CURRENT RATING DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE) CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE) CONNECTOR TYPE COPPER CRIMP (LINE) USED ON PHASE LINE CONNECTION 65 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Crimp Connector Kit - 65U - Ideal Industries, Inc.
Sycamore, IL, USA
Street Lighting Crimp Connector Kit
65U
Street Lighting Crimp Connector Kit 65U
BREAKAWAY IN-LINE KIT TYPE CSA APPROVAL CRIMP-ON CONNECTOR TYPE 600 V VOLTAGE RATING 1/10 TO 30 AMPERE CURRENT RATING DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE) CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE) CONNECTOR TYPE COPPER CRIMP (LINE) USED ON PHASE LINE CONNECTION 65 MODEL
  • BREAKAWAY IN-LINE KIT TYPE
  • CSA APPROVAL
  • CRIMP-ON CONNECTOR TYPE
  • 600 V VOLTAGE RATING
  • 1/10 TO 30 AMPERE CURRENT RATING
  • DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
  • CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
  • CONDUCTOR SIZE 12 TO 6 AWG STRANDED (LINE)
  • CONNECTOR TYPE COPPER CRIMP (LINE)
  • USED ON PHASE LINE CONNECTION
  • 65 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 65U
Product Name Street Lighting Crimp Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products