BREAKAWAY IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
USED ON PHASE LINE CONNECTION
65 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
USED ON PHASE LINE CONNECTION
65 MODEL
BREAKAWAY IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
USED ON PHASE LINE CONNECTION
65 MODEL
BREAKAWAY IN-LINE KIT TYPE
CSA APPROVAL
CRIMP-ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)