BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE)
CONDUCTOR TYPE COPPER CRIMP (LINE)
USED FOR PHASE LINE CONNECTION
65 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE)
CONDUCTOR TYPE COPPER CRIMP (LINE)
USED FOR PHASE LINE CONNECTION
65 MODEL
BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE)
CONDUCTOR TYPE COPPER CRIMP (LINE)
USED FOR PHASE LINE CONNECTION
65 MODEL
BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
1/10 TO 30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE)