Anderson Power Products SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 2 AWG 6394

Description
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 2 AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
Request a Quote
Description
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 2 AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SBE® 320 / SBX® 350 Silver Plated Primary Power Wire Contacts for 2 AWG (35 mm²) wire support up to 550 amps per pole and are rated for 600 V AC/DC. Contacts feature silver plating for low resistance and durability up to 10,000 mating cycles. Dimensions are 3.10 inches (78.74 mm) in length, 0.51 inches (12.95 mm) in width, 0.38 inches (9.50 mm) in height, and 1.25 inches (31.80 mm) in contact barrel depth. Sold as pairs, with two parts shipped for every one part ordered. Compatible with SBE® 320 and SBX® 350 housings and meet EN1175:2020 for SBE® housings only. Housing flammability rating is UL 94 V-0 and IEC 960°C (GWFI) / 850°C (GWIT). Operating temperature range is -40°C to 105°C for SBE® housing with auxiliary contacts. Mating cycles for power contacts are 10,000.

Datasheet Summary
Powered by GS/AI

SBE® 320 / SBX® 350 Silver Plated Primary Power Wire Contacts for 2 AWG (35 mm²) wire support up to 550 amps per pole and are rated for 600 V AC/DC. Contacts feature silver plating for low resistance and durability up to 10,000 mating cycles. Dimensions are 3.10 inches (78.74 mm) in length, 0.51 inches (12.95 mm) in width, 0.38 inches (9.50 mm) in height, and 1.25 inches (31.80 mm) in contact barrel depth. Sold as pairs, with two parts shipped for every one part ordered. Compatible with SBE® 320 and SBX® 350 housings and meet EN1175:2020 for SBE® housings only. Housing flammability rating is UL 94 V-0 and IEC 960°C (GWFI) / 850°C (GWIT). Operating temperature range is -40°C to 105°C for SBE® housing with auxiliary contacts. Mating cycles for power contacts are 10,000.

Suppliers

Company
Product
Description
Supplier Links
SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 2 AWG - 6394 - Anderson Power Products
Sterling, MA, United States
SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 2 AWG
6394
SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 2 AWG 6394
SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 2 AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.

SBE®320 / SBX®350 Silver Plated Primary Power Wire Contacts, 2 AWG *Sold as pairs. 2 parts shipped for every 1 part ordered.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
6394
Contacts 6394
CONT.35MM SBEX320/350 (Pair)

CONT.35MM SBEX320/350 (Pair)

Buy Now
Cont.35Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products - 53H9310 - Newark, An Avnet Company
Chicago, IL, United States
Cont.35Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products
53H9310
Cont.35Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products 53H9310
CONT.35MM SBEX320/350 (Pair) RoHS Compliant: Yes

CONT.35MM SBEX320/350 (Pair) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6394 6394 53H9310
Product Name SBE ® 320 / SBX ® 350 Silver Plated Primary Power Wire Contacts, 2 AWG Contacts Cont.35Mm Sbex320/350 (Pair) Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Connectors - 114916P1-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Power Connectors - 114916P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers