Green SBE® 160 housing, molded from a chemical-resistant PBT/PC blend resin, is rated for up to 160 A per IEC 60950 touch-safe design and meets EN1175:2020 for industrial trucks. It supports two primary silver-plated power contacts rated for 280 A and up to eight auxiliary contacts, with a temperature range of -20°C to 105°C. The housing dimensions are 2.80 in (71.2 mm) long and 1.94 in (49.2 mm) wide, and it features a color-coded voltage key to prevent cross-mating. Mating cycles are rated for 10,000 with silver-plated contacts. The housing has a UL94 V-0 flammability rating and dielectric withstand of 2,200 V AC.
Green SBE®160 / SBX®175 Housing – Up to 175 Amps
SBX175A HSG/SPG GRN ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6390G1 | 53H9306 |
| Product Name | Green SBE ® 160 / SBX ® 175 Housing – Up to 175 Amps | Sbx175A Hsg/spg Grn Rohs Compliant Anderson Power Products |