Anderson Power Products SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 2 AWG (35 mm²) 6384G2

Description
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.
Request a Quote
Description
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBE® 160 / SBX® 175 silver plated primary power wire contact for 2 AWG (35 mm²) is designed for use in high-current applications up to 160 A per contact under EN1175:2020, with a maximum current rating of 280 A at 25°C ambient. The contact is silver plated copper alloy, rated for 10,000 mating cycles, and requires crimping with recommended tooling. It is sold as a pair, with two units shipped for each part ordered. The contact accepts wire insulation up to 0.38 in (9.7 mm) diameter and fits into SBE® or SBX® housings. The housing materials are polycarbonate for SBX® and PBT/PC blend for SBE®, both rated UL94 V-0. Operating temperature range is -20°C to 105°C. The contact is compatible with reducing bushings for smaller wire sizes, though electrical capability is derated accordingly.

Datasheet Summary
Powered by GS/AI

The SBE® 160 / SBX® 175 silver plated primary power wire contact for 2 AWG (35 mm²) is designed for use in high-current applications up to 160 A per contact under EN1175:2020, with a maximum current rating of 280 A at 25°C ambient. The contact is silver plated copper alloy, rated for 10,000 mating cycles, and requires crimping with recommended tooling. It is sold as a pair, with two units shipped for each part ordered. The contact accepts wire insulation up to 0.38 in (9.7 mm) diameter and fits into SBE® or SBX® housings. The housing materials are polycarbonate for SBX® and PBT/PC blend for SBE®, both rated UL94 V-0. Operating temperature range is -20°C to 105°C. The contact is compatible with reducing bushings for smaller wire sizes, though electrical capability is derated accordingly.

Suppliers

Company
Product
Description
Supplier Links
SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 2 AWG (35 mm²) - 6384G2 - Anderson Power Products
Sterling, MA, United States
SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 2 AWG (35 mm²)
6384G2
SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 2 AWG (35 mm²) 6384G2
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.

Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
6384G2
Contacts 6384G2
SBE160/SBX175 35MM CONTACT (Pair)

SBE160/SBX175 35MM CONTACT (Pair)

Buy Now
Sbe160/sbx175 35Mm Contact (Pair) Rohs Compliant Anderson Power Products - 53H9301 - Newark, An Avnet Company
Chicago, IL, United States
Sbe160/sbx175 35Mm Contact (Pair) Rohs Compliant Anderson Power Products
53H9301
Sbe160/sbx175 35Mm Contact (Pair) Rohs Compliant Anderson Power Products 53H9301
SBE160/SBX175 35MM CONTACT (Pair) RoHS Compliant: Yes

SBE160/SBX175 35MM CONTACT (Pair) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6384G2 6384G2 53H9301
Product Name SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 2 AWG (35 mm²) Contacts Sbe160/sbx175 35Mm Contact (Pair) Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers