The 6384G1-BK is a silver-plated primary power wire contact designed for use with SBE® 160 and SBX® 175 connectors, supporting 1/0 AWG (53.5 mm²) wire. It is sold as part of a pair and requires the use of a reducing bushing for smaller wire sizes, with electrical capability derated accordingly. The contact is rated for up to 280 A at 105°C, supports 10,000 mating cycles, and features a crimp termination method. It operates within a temperature range of -20°C to 105°C and complies with UL and CSA standards for a 30°C temperature rise. The contact is made of silver-plated copper alloy and is compatible with SBE® and SBX® housings where mechanical keying and voltage color-coding are used to prevent cross-mating.
Use two silver plated contacts per housing for the best electrical performance and durability up to 10,000 mating cycles. See reducing bushings in accessory section for smaller wires.
CONTACT, 0AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:0AWG; Contact Plating:Silver Plated Contacts; For Use With:Anderson SBE160 & SBX175 Series Housing Connectors RoHS Compliant: Yes
SBE160 SBX175 #1/0 CONTACT ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6384G1-BK | 6384G1-BK | 53H9300 | 63M4710 |
| Product Name | SBE ® 160 / SBX ® 175 Silver Plated Primary Power Wire Contact – 1/0 (50 mm²) | Contacts | Contact, 0Awg, Crimp; Product Range Anderson Power Products | Sbe160 Sbx175 #1/0 Contact Rohs Compliant Anderson Power Products |
| Termination | Crimp |