Anderson Power Products Battery Connectors 6370G1

Description
Anderson Power Products 6370G1
Request a Quote Datasheet
Description
Anderson Power Products 6370G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Connectors - 6120138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
6120138
Battery Connectors 6120138
Anderson Power Products 6370G1

Anderson Power Products 6370G1

Supplier's Site
Swedesboro, NJ, United States
Power Connectors
6370G1
Power Connectors 6370G1
SBX175 CONN 1/0 GRAY W/AUX

SBX175 CONN 1/0 GRAY W/AUX

Buy Now
Blade Type Power Connectors - 6370G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6370G1
Blade Type Power Connectors 6370G1
SBX175A CONNECTOR1/0 GRAY W/AUX

SBX175A CONNECTOR1/0 GRAY W/AUX

Supplier's Site Datasheet
Sbx175 Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products - 63M4705 - Newark, An Avnet Company
Chicago, IL, United States
Sbx175 Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products
63M4705
Sbx175 Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products 63M4705
SBX175 CONN 1/0 GRAY W/AUX ROHS COMPLIANT: YES

SBX175 CONN 1/0 GRAY W/AUX ROHS COMPLIANT: YES

Supplier's Site
Sbx175A Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products - 23C9733 - Newark, An Avnet Company
Chicago, IL, United States
Sbx175A Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products
23C9733
Sbx175A Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products 23C9733
SBX175A CONN 1/0 GRAY W/AUX ROHS COMPLIANT: YES

SBX175A CONN 1/0 GRAY W/AUX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6120138 6370G1 6370G1 63M4705
Product Name Battery Connectors Power Connectors Blade Type Power Connectors Sbx175 Conn 1/0 Gray W/aux Rohs Compliant Anderson Power Products
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details